Amphenol Industrial Connector Shell Size Amphenol Industrial 97-3057-12-621.

Description
Connector Shell Size:20, 22; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminium Alloy; Product Range:97 Series; For Use With:97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes
Description
Connector Shell Size:20, 22; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminium Alloy; Product Range:97 Series; For Use With:97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Shell Size Amphenol Industrial - 15AC5856 - Newark, An Avnet Company
Chicago, IL, United States
Connector Shell Size Amphenol Industrial
15AC5856
Connector Shell Size Amphenol Industrial 15AC5856
Connector Shell Size:20, 22; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminium Alloy; Product Range:97 Series; For Use With:97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes

Connector Shell Size:20, 22; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminium Alloy; Product Range:97 Series; For Use With:97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 15AC5856
Product Name Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825140 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details
Gland, Straight; 5 to 12 mm; PG; PG13.5; 9 mm; 20.4 mm; Polyamide 6; Neoprene - 70074408 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.803 inch (20.4 mm)
View Details