Amphenol Industrial Cable Clamp, Size 20/22, Zinc Alloy; Connector Shell Size Amphenol Industrial 97-3057-1012-689

Description
CABLE CLAMP, SIZE 20/22, ZINC ALLOY; Connector Shell Size:20 / 22; Cable Diameter Max:19.05mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Bundle Diameter Max:19.05mm RoHS Compliant: No
Description
CABLE CLAMP, SIZE 20/22, ZINC ALLOY; Connector Shell Size:20 / 22; Cable Diameter Max:19.05mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Bundle Diameter Max:19.05mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 20/22, Zinc Alloy; Connector Shell Size Amphenol Industrial - 97J4503 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 20/22, Zinc Alloy; Connector Shell Size Amphenol Industrial
97J4503
Cable Clamp, Size 20/22, Zinc Alloy; Connector Shell Size Amphenol Industrial 97J4503
CABLE CLAMP, SIZE 20/22, ZINC ALLOY; Connector Shell Size:20 / 22; Cable Diameter Max:19.05mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Bundle Diameter Max:19.05mm RoHS Compliant: No

CABLE CLAMP, SIZE 20/22, ZINC ALLOY; Connector Shell Size:20 / 22; Cable Diameter Max:19.05mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Bundle Diameter Max:19.05mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Clamps
Product Number 97J4503
Product Name Cable Clamp, Size 20/22, Zinc Alloy; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7630 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.437 inch (11.1 mm)
View Details
3 suppliers
Cable Clips & Clamps - 365537 - RS Components, Ltd.
Specs
Material Polyester
View Details
CABLE MANAGER - WSD-70 - WSD-70 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details