Win Source Part Number: 963893-91753-017TRLF
Category: Connectors, Interconnects>Rectan
Series: Minitek®
Number of Positions: 14
Features: Board Guide, Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel (TR)
Contact Material: Copper Alloy
Voltage Rating: 200V (AC/DC)
Material Flammability Rating: UL94 V-0
Standard Package: 650
Mounting: SMD (SMT)
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold, GXT™
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Insulation Color: Natural
Shrouding: Unshrouded
Row Spacing - Mating: 0.079" (2.00mm)
Insulation Height: 0.059" (1.50mm)
Contact Shape: Square
Contact Length - Mating: 0.177" (4.50mm)
Alternative Parts (Cross-Reference): 0878321614; 55510-310TRLF; A3A-14PA-2SV(71); A3A-4DA-2SV(71); A3A-16DA-2SV(71); 087832082291753017TR
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A (AC/DC)
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 91753
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 963893-91753-017TRLF |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Product Type | IC Headers |
| Mounting | SMT; SMD (SMT) |
| Voltage Rating | 200 volts |