Amphenol RF MMCX Jack to SMA Plug 908-32101

Description
MMCX Jack to SMA Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet
Description
MMCX Jack to SMA Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MMCX Jack to SMA Plug - 908-32101 - Amphenol RF
Danbury, CT, USA
MMCX Jack to SMA Plug
908-32101
MMCX Jack to SMA Plug 908-32101
MMCX Jack to SMA Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

MMCX Jack to SMA Plug
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF
Product Category RF Adapters
Product Number 908-32101
Product Name MMCX Jack to SMA Plug
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 2.92mm Male to 2.92mm Male DC - 40 GHz 50Ω - KM-KM50-T+ - Mini-Circuits
Specs
Connector Type 2.92mm; 2.92 mm Male
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details