Amphenol Corporation Minitek ® 2.00mm WTB 90312-003LF

Description
Minitek ® 2.00mm WTB, Crimp-to-Wire Housing, Single Row, Pol. w/Latch, 3 Position, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 90312-003LF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm WTB, Crimp-to-Wire Housing, Single Row, Pol. w/Latch, 3 Position, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 90312-003LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm WTB - 90312-003LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm WTB
90312-003LF
Minitek ® 2.00mm WTB 90312-003LF
Minitek ® 2.00mm WTB, Crimp-to-Wire Housing, Single Row, Pol. w/Latch, 3 Position, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 90312-003LF.

Minitek ® 2.00mm WTB, Crimp-to-Wire Housing, Single Row, Pol. w/Latch, 3 Position, Amphenol is one of the leading manufacturers of minitek 2.00mm - crimp to wire. Contact us today for more details of minitek , part number 90312-003LF.

Supplier's Site Datasheet
Rectangular Connector Housings - 609-5745-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-5745-ND
Rectangular Connector Housings 609-5745-ND
"3 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

"3 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

Buy Now Datasheet
Rectangular Connectors - 90312-003LF - 908680-90312-003LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 90312-003LF
908680-90312-003LF
Rectangular Connectors - 90312-003LF 908680-90312-003LF
Manufacturer: AMPHENOL Win Source Part Number: 908680-90312-003LF Series: Minitek® 2.00mm Features: 3 Rectangular Connectors - Housings Receptacle Black 0.079" (2.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 90312 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Affected HTSUS: 8538.90.6000 Other Part Number: 609-5745, 90312-003LF-ND

Manufacturer: AMPHENOL
Win Source Part Number: 908680-90312-003LF
Series: Minitek® 2.00mm
Features: 3 Rectangular Connectors - Housings Receptacle Black 0.079" (2.00mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 90312
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Affected
HTSUS: 8538.90.6000
Other Part Number: 609-5745, 90312-003LF-ND

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-90312-003LF
Electronic Connector 2027-90312-003LF
Conn Housing RCP 3 POS 2mm Crimp ST Cable Mount Black Minitek® Bag Product overview: 90312-003LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-90312-003LF can be used for catalog matching and distributor lookup.

Conn Housing RCP 3 POS 2mm Crimp ST Cable Mount Black Minitek® Bag Product overview: 90312-003LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-90312-003LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 90312-003LF 609-5745-ND 908680-90312-003LF 2027-90312-003LF
Product Name Minitek ® 2.00mm WTB Rectangular Connector Housings Rectangular Connectors - 90312-003LF Electronic Connector
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® Multipitch 1.25mm - 10157554-00841LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector; Wire to Wire Connector
Termination Surface Mount
Voltage Rating 50 volts
View Details
3 suppliers
Terminal Blocks - 39.2204 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2000-2239-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers