Amphenol Communications Solutions Connector, Din 41612, Header, 48P, 3Row; Product Range Amphenol Communications Solutions 86093487313755E1LF

Description
CONNECTOR, DIN 41612, HEADER, 48P, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN 41612, HEADER, 48P, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din 41612, Header, 48P, 3Row; Product Range Amphenol Communications Solutions - 55AC6614 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Header, 48P, 3Row; Product Range Amphenol Communications Solutions
55AC6614
Connector, Din 41612, Header, 48P, 3Row; Product Range Amphenol Communications Solutions 55AC6614
CONNECTOR, DIN 41612, HEADER, 48P, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, DIN 41612, HEADER, 48P, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 55AC6614
Product Name Connector, Din 41612, Header, 48P, 3Row; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103327-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Connector, Din 41612, Header, 64P, 2Row; Product Range Amphenol Communications Solutions - 64AC8743 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details