Amphenol Communications Solutions Connector, Backplane, Header, 4Pos, 2Mm; Product Range Amphenol Communications Solutions 10073379-001LF

Description
CONNECTOR, BACKPLANE, HEADER, 4POS, 2MM; Product Range:FCI AirMax VS 10073379 Series; No. of Contacts:4Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:6mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, BACKPLANE, HEADER, 4POS, 2MM; Product Range:FCI AirMax VS 10073379 Series; No. of Contacts:4Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Backplane, Header, 4Pos, 2Mm; Product Range Amphenol Communications Solutions - 15N6550 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Backplane, Header, 4Pos, 2Mm; Product Range Amphenol Communications Solutions
15N6550
Connector, Backplane, Header, 4Pos, 2Mm; Product Range Amphenol Communications Solutions 15N6550
CONNECTOR, BACKPLANE, HEADER, 4POS, 2MM; Product Range:FCI AirMax VS 10073379 Series; No. of Contacts:4Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:6mm RoHS Compliant: Yes

CONNECTOR, BACKPLANE, HEADER, 4POS, 2MM; Product Range:FCI AirMax VS 10073379 Series; No. of Contacts:4Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 15N6550
Product Name Connector, Backplane, Header, 4Pos, 2Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-MV12605M2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details