Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF ATTENUATORS
AMPHENOL CORPORATION
8582-6150-20 -- ATTENUATORS
Amphenol Corporation
Attenuators
8582-6150-20
Description
ATTENUATOR, 2.4MM-M/F, 50GHZ, 1W
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
ATTENUATOR, 2.4MM-M/F, 50GHZ, 1W
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Attenuators
5984-8582-6150-20-ND
Attenuators
5984-8582-6150-20-ND
ATTENUATOR, 2.4MM-M/F, 50GHZ, 1W
ATTENUATOR, 2.4MM-M/F, 50GHZ, 1W
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Attenuators
Product Number
5984-8582-6150-20-ND
Product Name
Attenuators
Attenuation
20 dB
Unlock Full Specs
to access all available technical data
Similar Products
Eteily Technologies India Pvt. Ltd.
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator
ET-Atten-BFS-BMS
Specs
Frequency
3 GHz
Attenuation
10 dB
Package Type
Connectorized
View Details
5o.com
Coaxial Attenuator
5o202506N
Specs
Attenuator Type
Variable
Frequency
0.0 to 6 GHz
VSWR
1.3 :1
View Details
Qorvo
50000MHz Attenuator
TGL4203
Specs
Package Type
Chip
View Details
2
suppliers
Skyworks Solutions, Inc.
Jitter Attenuators
SI5342D-D11449-GMR
Specs
Frequency
1.00E-6 to 0.3500 GHz
Package Type
QFN44
View Details