Amphenol Communications Solutions Strain Relief, 64Way; Accessory Type Amphenol Communications Solutions 842-800-1206-039

Description
STRAIN RELIEF, 64WAY; Accessory Type:Strain Relief; For Use With:812 Series IDC Socket Connector, 64 Position; No. of Positions:64Position s; Strain Relief Material:-; Product Range:812 Series; No. of Contacts:64Contacts RoHS Compliant: Yes
Description
STRAIN RELIEF, 64WAY; Accessory Type:Strain Relief; For Use With:812 Series IDC Socket Connector, 64 Position; No. of Positions:64Position s; Strain Relief Material:-; Product Range:812 Series; No. of Contacts:64Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 64Way; Accessory Type Amphenol Communications Solutions - 01H9310 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 64Way; Accessory Type Amphenol Communications Solutions
01H9310
Strain Relief, 64Way; Accessory Type Amphenol Communications Solutions 01H9310
STRAIN RELIEF, 64WAY; Accessory Type:Strain Relief; For Use With:812 Series IDC Socket Connector, 64 Position; No. of Positions:64Position s; Strain Relief Material:-; Product Range:812 Series; No. of Contacts:64Contacts RoHS Compliant: Yes

STRAIN RELIEF, 64WAY; Accessory Type:Strain Relief; For Use With:812 Series IDC Socket Connector, 64 Position; No. of Positions:64Positions; Strain Relief Material:-; Product Range:812 Series; No. of Contacts:64Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 01H9310
Product Name Strain Relief, 64Way; Accessory Type Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland;Polyamide 6;Neoprene;NPT 3/8in.;2.5-8mm;Black;38 mm;19 mm;11 mm - 70074410 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 5.000 to 12.000 inch (127 to 305 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820440 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Circular Connector Boots & Strain Relief - 207314-1 - TE Connectivity
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details