SV Microwave, Inc. RF Terminators 8032-4018

Description
RF Terminators SMPM Female 1/2W Termination
Datasheet
Description
RF Terminators SMPM Female 1/2W Termination
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 8032-4018 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
8032-4018
RF Terminators 8032-4018
RF Terminators SMPM Female 1/2W Termination

RF Terminators SMPM Female 1/2W Termination

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number 8032-4018
Product Name RF Terminators
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

500W 12.4GHz Coaxial Termination - UIYCT500AN124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 12400 MHz
View Details
Coaxial Termination - 5o215003S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 3000 MHz
View Details
Terminations - NCT1802 - kTB Solutions
Specs
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
Power 2 watts
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details