Amphenol Communications Solutions In Series Adapter 8030CCSF

Description
Type N Female to Type N Male Radius Right Angle Adapter.
Request a Quote Datasheet
Description
Type N Female to Type N Male Radius Right Angle Adapter.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 8030CCSF - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
8030CCSF
In Series Adapter 8030CCSF
Type N Female to Type N Male Radius Right Angle Adapter.

Type N Female to Type N Male Radius Right Angle Adapter.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 8030CCSF
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

ADP Series 2.4mm Male to 2.4mm Female Adapter - ADPMVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
Couplers - LLC67-185-MF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Bulkhead 50Ω - KB-KB50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details
Coaxial Adapters 4031 - 4031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details