SV Microwave, Inc. RF Terminators 8018-6060

Description
RF Terminators
Datasheet
Description
RF Terminators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 8018-6060 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
8018-6060
RF Terminators 8018-6060
RF Terminators

RF Terminators

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number 8018-6060
Product Name RF Terminators
Unlock Full Specs
to access all available technical data

Similar Products

30W 3GHz SMA Coaxial Termination - UIYCT30AS3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 3000 MHz
View Details
Coaxial Termination - 5o2110018S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 18000 MHz
View Details
Terminations - NCT18K2 - kTB Solutions
Specs
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
Power 200 watts
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details