SV Microwave, Inc. RF Terminators 8017-6002

Description
RF Terminators BMA F Termination MOUNT TERMINATION
Datasheet
Description
RF Terminators BMA F Termination MOUNT TERMINATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 8017-6002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
8017-6002
RF Terminators 8017-6002
RF Terminators BMA F Termination MOUNT TERMINATION

RF Terminators BMA F Termination MOUNT TERMINATION

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number 8017-6002
Product Name RF Terminators
Frequency Range ? to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

200W 8GHz Coaxial Termination - UIYCT200AN8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type N
Frequency Range 8000 MHz
View Details
Coaxial Termination - 5o21206S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 6000 MHz
View Details
Terminations - NCT18K15 - kTB Solutions
Specs
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
Power 150 watts
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details