Amphenol Corporation BergStik ® 77317-403-10LF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right angle Header, Through Hole, Double Row, 10 Positions ,2.54mm (0.100in) Pitch,, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77317-403-10LF.
Request a Quote
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right angle Header, Through Hole, Double Row, 10 Positions ,2.54mm (0.100in) Pitch,, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77317-403-10LF.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BergStik® 2.54mm unshrouded headers are designed for versatile interconnect solutions, including Board-to-Board, Wire-to-Board, and Cable-to-Board applications. This product is available in various configurations such as surface-mount, through-hole, and press-fit, with options for stacking and pin-in-paste designs. The headers feature a breakaway design, allowing customization to specific lengths, and support a maximum current rating of 3A per contact. Constructed from high-temperature thermoplastic with a UL94V-0 flammability rating, these headers are compatible with multiple soldering processes, including wave and reflow. They are specified for up to 100 mating cycles and offer a retention force of 9N minimum. The insulation resistance is rated at 5000MΩ minimum, and they can operate within a temperature range of -65°C to +125°C. The product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

BergStik® 2.54mm unshrouded headers are designed for versatile interconnect solutions, including Board-to-Board, Wire-to-Board, and Cable-to-Board applications. This product is available in various configurations such as surface-mount, through-hole, and press-fit, with options for stacking and pin-in-paste designs. The headers feature a breakaway design, allowing customization to specific lengths, and support a maximum current rating of 3A per contact. Constructed from high-temperature thermoplastic with a UL94V-0 flammability rating, these headers are compatible with multiple soldering processes, including wave and reflow. They are specified for up to 100 mating cycles and offer a retention force of 9N minimum. The insulation resistance is rated at 5000MΩ minimum, and they can operate within a temperature range of -65°C to +125°C. The product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 77317-403-10LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
77317-403-10LF
BergStik ® 77317-403-10LF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right angle Header, Through Hole, Double Row, 10 Positions ,2.54mm (0.100in) Pitch,, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77317-403-10LF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right angle Header, Through Hole, Double Row, 10 Positions ,2.54mm (0.100in) Pitch,, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77317-403-10LF.

Supplier's Site Datasheet
Bergstik / Bag Rohs Compliant Amphenol Communications Solutions - 17M5001 - Newark, An Avnet Company
Chicago, IL, United States
Bergstik / Bag Rohs Compliant Amphenol Communications Solutions
17M5001
Bergstik / Bag Rohs Compliant Amphenol Communications Solutions 17M5001
BERGSTIK / Bag RoHS Compliant: Yes

BERGSTIK / Bag RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 77317-403-10LF 17M5001
Product Name BergStik ® Bergstik / Bag Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A0107-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Insulated Shorting Jack-.200
Specs
Gender Female / Jack
View Details
2 suppliers