Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 77313-485R20LF

Description
Win Source Part Number: 1338365-77313-485R20 LF Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: BERGSTIK® Number of Positions: 20 Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Fastening Type: Push-Pull Package: Bag Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 200 Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 78.7µin (2.00µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.114" (2.90mm) Overall Contact Length: 0.626" (15.90mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 130°C Contact Length - Mating: 0.413" (10.50mm) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A per Contact REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 77313
Request a Quote Datasheet
Description
Win Source Part Number: 1338365-77313-485R20 LF Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: BERGSTIK® Number of Positions: 20 Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Fastening Type: Push-Pull Package: Bag Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 200 Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 78.7µin (2.00µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.114" (2.90mm) Overall Contact Length: 0.626" (15.90mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 130°C Contact Length - Mating: 0.413" (10.50mm) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A per Contact REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 77313
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1338365-77313-485R20LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1338365-77313-485R20LF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1338365-77313-485R20LF
Win Source Part Number: 1338365-77313-485R20 LF Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: BERGSTIK® Number of Positions: 20 Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Fastening Type: Push-Pull Package: Bag Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 200 Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 78.7µin (2.00µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.114" (2.90mm) Overall Contact Length: 0.626" (15.90mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 130°C Contact Length - Mating: 0.413" (10.50mm) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A per Contact REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 77313

Win Source Part Number: 1338365-77313-485R20LF
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: BERGSTIK®
Number of Positions: 20
Connector Type: Header, Breakaway
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Kinked Pin, Solder
Fastening Type: Push-Pull
Package: Bag
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 200
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 78.7µin (2.00µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7µin (2.00µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.114" (2.90mm)
Overall Contact Length: 0.626" (15.90mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 130°C
Contact Length - Mating: 0.413" (10.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A per Contact
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 77313

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1338365-77313-485R20LF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

For .015 -.025
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Tin/Tin
View Details
718 Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Headers & Wire Housings - 102142-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details