Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 77311-101-01LF

Description
Win Source Part Number: 1164013-77311-101-01 LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: BERGSTIK® Number of Positions: 1 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bag Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Insulation Material: Thermoplastic Style: Board to Board Contact Finish - Mating: Gold or Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.095" (2.41mm) Overall Contact Length: 0.425" (10.80mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 125°C Contact Length - Mating: 0.230" (5.84mm) Alternative Parts (Cross-Reference): 7731110101LF; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A per Contact REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-77311-101-01LFCT -ND,609-77311-101-01 LF,609-77311-101-01L FTR-ND,609-77311-101 -01LFCTINACTIVE,7731 1-101-01LF-ND,609-77 311-101-01LFCT,609-7 7311-101-01LFTR Base Product Number: 77311
Request a Quote Datasheet
Description
Win Source Part Number: 1164013-77311-101-01 LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: BERGSTIK® Number of Positions: 1 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bag Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Insulation Material: Thermoplastic Style: Board to Board Contact Finish - Mating: Gold or Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.095" (2.41mm) Overall Contact Length: 0.425" (10.80mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 125°C Contact Length - Mating: 0.230" (5.84mm) Alternative Parts (Cross-Reference): 7731110101LF; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A per Contact REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-77311-101-01LFCT -ND,609-77311-101-01 LF,609-77311-101-01L FTR-ND,609-77311-101 -01LFCTINACTIVE,7731 1-101-01LF-ND,609-77 311-101-01LFCT,609-7 7311-101-01LFTR Base Product Number: 77311
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1164013-77311-101-01LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1164013-77311-101-01LF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1164013-77311-101-01LF
Win Source Part Number: 1164013-77311-101-01 LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: BERGSTIK® Number of Positions: 1 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bag Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Insulation Material: Thermoplastic Style: Board to Board Contact Finish - Mating: Gold or Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.095" (2.41mm) Overall Contact Length: 0.425" (10.80mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 125°C Contact Length - Mating: 0.230" (5.84mm) Alternative Parts (Cross-Reference): 7731110101LF; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A per Contact REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-77311-101-01LFCT -ND,609-77311-101-01 LF,609-77311-101-01L FTR-ND,609-77311-101 -01LFCTINACTIVE,7731 1-101-01LF-ND,609-77 311-101-01LFCT,609-7 7311-101-01LFTR Base Product Number: 77311

Win Source Part Number: 1164013-77311-101-01LF
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: BERGSTIK®
Number of Positions: 1
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bag
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Insulation Material: Thermoplastic
Style: Board to Board
Contact Finish - Mating: Gold or Gold, GXT™
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7µin (2.00µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Contact Length - Post: 0.095" (2.41mm)
Overall Contact Length: 0.425" (10.80mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 125°C
Contact Length - Mating: 0.230" (5.84mm)
Alternative Parts (Cross-Reference): 7731110101LF;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A per Contact
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-77311-101-01LFCT-ND,609-77311-101-01LF,609-77311-101-01LFTR-ND,609-77311-101-01LFCTINACTIVE,77311-101-01LF-ND,609-77311-101-01LFCT,609-77311-101-01LFTR
Base Product Number: 77311

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1164013-77311-101-01LF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
For .025 -.037
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Headers & Wire Housings - 102387-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers