Amphenol Corporation Attenuators 770-40

Description
RF Attenuators 40dB 0Hz ~ 18GHz 100W Module
Request a Quote Datasheet
Description
RF Attenuators 40dB 0Hz ~ 18GHz 100W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1949-1106-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1949-1106-ND
Attenuators 1949-1106-ND
RF Attenuators 40dB 0Hz ~ 18GHz 100W Module

RF Attenuators 40dB 0Hz ~ 18GHz 100W Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 1949-1106-ND
Product Name Attenuators
Attenuation 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
RF Attenuators - 7123015P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details
2 dB Wideband Fixed Attenuator - TGL4201-02 - Qorvo
Specs
Attenuator Type Fixed
Frequency 0.0 to 40 GHz
Attenuation 2 dB
View Details
Coaxial Attenuator - 5o205000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details