Amphenol Corporation Attenuators 769A-30

Description
RF Attenuators 30dB 0Hz ~ 6GHz 150W Module
Request a Quote Datasheet
Description
RF Attenuators 30dB 0Hz ~ 6GHz 150W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1949-1104-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1949-1104-ND
Attenuators 1949-1104-ND
RF Attenuators 30dB 0Hz ~ 6GHz 150W Module

RF Attenuators 30dB 0Hz ~ 6GHz 150W Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 1949-1104-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2020124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
5 - 6000 MHz Parallel Controlled Digital Step Attenuator, 4-Bit, 1 dB Steps - RFSA3413 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 4
Frequency 0.0050 to 6 GHz
View Details
0.35-4.0 GHz Two-Bit 18 dB Broadband Digital Attenuator - SKY12355-337LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.3500 to 4 GHz
Attenuation 18 dB
View Details
2 suppliers
ColorConnect Attenuators - AT-SMA-02-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details