Amphenol Corporation Attenuators 768A-10

Description
RF Attenuators 10dB 0Hz ~ 11GHz 20W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 10dB 0Hz ~ 11GHz 20W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1949-1099-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1949-1099-ND
Attenuators 1949-1099-ND
RF Attenuators 10dB 0Hz ~ 11GHz 20W N-Type In-Line Module

RF Attenuators 10dB 0Hz ~ 11GHz 20W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 1949-1099-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2010008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
DC - 4 GHz Serial Controlled, High Linearity Digital Step Attenuator, 6 Bit, 0.5 dB Steps, Packaged - TQP4M9072 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0 to 4 GHz
View Details
2 suppliers
Attenuators - 863-1292-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 4 to 12 dB
Package Type SC-74, SOT-457
View Details
3 suppliers
ColorConnect Attenuators - AT-185-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details