Amphenol Corporation Attenuators 765A-10

Description
RF Attenuators 10dB 0Hz ~ 5GHz 50W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 10dB 0Hz ~ 5GHz 50W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1949-1091-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1949-1091-ND
Attenuators 1949-1091-ND
RF Attenuators 10dB 0Hz ~ 5GHz 50W N-Type In-Line Module

RF Attenuators 10dB 0Hz ~ 5GHz 50W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 1949-1091-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

63 dB Programmable Attenuator, 100 MHz - 18 GHz - RCDAT-18G-63 - Mini-Circuits
Specs
Insertion Loss 4 dB
VSWR 1.3 :1
Attenuation 0.0 to 63 dB
View Details
2 suppliers
Coaxial Attenuator 2W 18GHz - UIYCA2AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Digitally Controlled Attenuators - NDA-26000-40000-51.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 26 GHz
View Details
Fixed Attenuator Pads - ATN3580-06 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 6 dB
View Details
5 suppliers