Amphenol Corporation RF Antennas 710258

Description
RF ANT 789MHZ MODULE SMA M
Request a Quote Datasheet
Description
RF ANT 789MHZ MODULE SMA M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-710258-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-710258-ND
RF Antennas 3299-710258-ND
RF ANT 789MHZ MODULE SMA M

RF ANT 789MHZ MODULE SMA M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-710258-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 2G, 3G, 4G, 5G
Primary Frequency Range 789.0 to 3600.0 MHz
Gain 3.5 to 7 dB
VSWR 2 to 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Log Periodic Antenna - Model SAS-510-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers