Harwin Plc 17+17 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 1500mm, single-end, Hex Socket Screw-Lok Reverse Fix G125-MC13468M3-1500L

Description
Male plug Double Row single-ended straight cable assembly with white 26 AWG cable, 1500mm long - 34 contacts (17+17). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm A/F hex or Allen key) - mate-before-lock. Manufactured with G125-1010005 male plug crimp contacts and G125-3243496M3 cable housing. Gold finish on contact areas. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male plug Double Row single-ended straight cable assembly with white 26 AWG cable, 1500mm long - 34 contacts (17+17). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm A/F hex or Allen key) - mate-before-lock. Manufactured with G125-1010005 male plug crimp contacts and G125-3243496M3 cable housing. Gold finish on contact areas. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17+17 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 1500mm, single-end, Hex Socket Screw-Lok Reverse Fix - G125-MC13468M3-1500L - Harwin Plc
Portsmouth, United Kingdom
17+17 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 1500mm, single-end, Hex Socket Screw-Lok Reverse Fix
G125-MC13468M3-1500L
17+17 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 1500mm, single-end, Hex Socket Screw-Lok Reverse Fix G125-MC13468M3-1500L
Male plug Double Row single-ended straight cable assembly with white 26 AWG cable, 1500mm long - 34 contacts (17+17). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm A/F hex or Allen key) - mate-before-lock. Manufactured with G125-1010005 male plug crimp contacts and G125-3243496M3 cable housing. Gold finish on contact areas. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male plug Double Row single-ended straight cable assembly with white 26 AWG cable, 1500mm long - 34 contacts (17+17). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm A/F hex or Allen key) - mate-before-lock.
  • Manufactured with G125-1010005 male plug crimp contacts and G125-3243496M3 cable housing. Gold finish on contact areas.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number G125-MC13468M3-1500L
Product Name 17+17 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 1500mm, single-end, Hex Socket Screw-Lok Reverse Fix
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 28 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-FC22005F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
5+5 Pos. Female Receptacle DIL 22 AWG Straight Cable Assembly, 150mm, single-end, for Latches - M80-FC11068L0-0150L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details