Amphenol Communications Solutions In Series Adapter 5996-3CCSF

Description
SMA Male to Female Phase Adjuster w/Bracket.
Request a Quote Datasheet
Description
SMA Male to Female Phase Adjuster w/Bracket.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 5996-3CCSF - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
5996-3CCSF
In Series Adapter 5996-3CCSF
SMA Male to Female Phase Adjuster w/Bracket.

SMA Male to Female Phase Adjuster w/Bracket.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5996-3CCSF
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR34 (BJ260) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR34E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details
DCZF24F24, DC-Block - DCZF24F24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
Coaxial Adapters 1031 - 1031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details