Amphenol Communications Solutions In Series Adapter 5191CC

Description
SMA Female to SMA Female Straight Adapter.
Request a Quote Datasheet
Description
SMA Female to SMA Female Straight Adapter.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
In Series Adapter
5191CC
In Series Adapter 5191CC
SMA Female to SMA Female Straight Adapter.

SMA Female to SMA Female Straight Adapter.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5191CC
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR2100 (BJ4) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR2100A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 350.0 to 530.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 1.0mm Female to 1.85mm Female DC - 67 GHz 50Ω - 10F-185F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.85mm; 1.0mm Female
Frequency Range 67000.0 MHz
VSWR 1.08 to 1.25 :1
View Details