The NC-8-MB-01 is an 8-channel PCB connector designed for DC to 40 GHz applications such as wireless, radar, and instrumentation. It features a SSMP male interface with 50 Ω impedance and a typical VSWR of 1.25. The connector body and inner conductor are gold-plated brass, with a passivated stainless steel outer conductor and PTFE dielectric. It is rated for temperatures from -55°C to +165°C and is compatible with GPPO, SMPM, and Mini-SMP connectors. The detent type is smooth bore. The physical dimensions include a tolerance of ±0.2 mm. The mating connector is NC-8-FB-086-1.
kTB Solutions provides various multi-channel cable and PCB connectors to meet different requirements. The frequency range covers DC~67GHz.
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NC-8-MB-01 |
| Product Name | Multi-Channel Connectors |
| Frequency | 0.000 to 40.000 GHz |