The 190928 is a 75 ohm BNC bulkhead jack designed for panel mounting in RF applications up to 3 GHz. It features a brass body with nickel finish, beryllium copper center contact plated in gold, and a TFE fluorocarbon dielectric. The connector is rated for 500 VRMS and has an insulation resistance of 5000 Megohms. It includes a silicone rubber gasket and phosphor bronze lock washer, with a recommended jam nut torque of 35 to 40 in. lbs. The unit weighs 0.66 ounces (18.65 grams) and complies with MIL-STD-348 and MIL-PRF-39012. It is RoHS compliant and requires specific tooling for center contact and ferrule crimping.
PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors. PIC also offers complete certified cable assemblies built to your requirements.
For over 40 years, PIC Wire & Cable has been a global provider of electronic cables, cable connectors, and cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels. PIC cables, connectors and cable assemblies are widely specified for use in major aerospace and military systems throughout the world
| PIC Wire & Cable | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 190928 |
| Product Name | 75 OHM Connectors BNC Bulkhead Jack |
| Connector Type | BNC |
| Gender | Female / Jack |
| Geometry | Straight |