Amphenol Corporation Sensor & Actuator Cables 43-01009

Description
CONEC 43-01009 Cable
Request a Quote
Description
CONEC 43-01009 Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensor & Actuator Cables - 334172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sensor & Actuator Cables
334172
Sensor & Actuator Cables 334172
CONEC 43-01009 Cable

CONEC 43-01009 Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Power Cords
Product Number 334172
Product Name Sensor & Actuator Cables
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
NEMA line Outlet 5-20R, Snap-in Mounting, Front Side, IDC- or Quick-connect for Line-Terminal - NR520 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Female End Type NEMA 5-20R
Jacket Material

Thermoplastic, black / grey / white, UL 94V-0

View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
North American 15A NEMA Power Cord - 71825000250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details