Interpower Italian 2.5Amp Cord Set with C5 Connector 86260391

Description
Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: Italian 10A CEI 23-50 Plug Color: Black Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 3 Cable Type: H05VV-F / RVV / IEC 53 Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 6.0mm to 7.6mm General Material: PVC CE Marking: yes
Request a Quote Datasheet
Description
Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: Italian 10A CEI 23-50 Plug Color: Black Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 3 Cable Type: H05VV-F / RVV / IEC 53 Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 6.0mm to 7.6mm General Material: PVC CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Italian 2.5Amp Cord Set with C5 Connector - 86260391 - Interpower
Oskaloosa, IA, United States
Italian 2.5Amp Cord Set with C5 Connector
86260391
Italian 2.5Amp Cord Set with C5 Connector 86260391
Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: Italian 10A CEI 23-50 Plug Color: Black Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 3 Cable Type: H05VV-F / RVV / IEC 53 Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 6.0mm to 7.6mm General Material: PVC CE Marking: yes

Current Rating: 2.5A

Voltage Rating: 250VAC

Length: 1.80m/6.0ft

Temperature Rating: -15ºC to 70ºC

Plug Type: Italian 10A CEI 23-50

Plug Color: Black

Connector Type: IEC 60320 C5

Connector Color: Black

Cable Style: International

Conductor Size: 0.75mm²

Number of Conductors: 3

Cable Type: H05VV-F / RVV / IEC 53

Cable Color: Black

Cable Standard: EN 50525

Approx. Outer Diameter: 6.0mm to 7.6mm

General Material: PVC

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86260391
Product Name Italian 2.5Amp Cord Set with C5 Connector
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
Male End Type CEI 23-16/7; Italian 10A CEI 23-50
Cord Length 70.87 inch (1800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Danish 6A Hospital Grade Cord Set W/C13 Connector - 86280510 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Argentina 10Amp Cord Set w/Angled C13 Connector - 86270030 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 10Amp Cordset w/C13 Connector - 70405050234 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
International 3x.75mm² H05VV-F Cable - 86065010 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details