Amphenol Corporation RF Antennas 3978D

Description
1.575GHz GNSS, GPS Puck RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic TNC Bracket Mount, Through Hole
Request a Quote Datasheet
Description
1.575GHz GNSS, GPS Puck RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic TNC Bracket Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-3978D-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-3978D-ND
RF Antennas 3299-3978D-ND
1.575GHz GNSS, GPS Puck RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic TNC Bracket Mount, Through Hole

1.575GHz GNSS, GPS Puck RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic TNC Bracket Mount, Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-3978D-ND
Product Name RF Antennas
Applications GPS; GNSS, GPS
Primary Frequency Range 1575.0 MHz
Gain -2 to 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2097297 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details