SV Microwave, Inc. Contact, 0.085Mm, Socket, Crimp; Product Range Amphenol Sv Microwave 3821-40024

Description
CONTACT, 0.085MM, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Amphenol SMPS RF Coaxial Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:- RoHS Compliant: Yes
Description
CONTACT, 0.085MM, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Amphenol SMPS RF Coaxial Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, 0.085Mm, Socket, Crimp; Product Range Amphenol Sv Microwave - 39AH9748 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 0.085Mm, Socket, Crimp; Product Range Amphenol Sv Microwave
39AH9748
Contact, 0.085Mm, Socket, Crimp; Product Range Amphenol Sv Microwave 39AH9748
CONTACT, 0.085MM, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Amphenol SMPS RF Coaxial Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:- RoHS Compliant: Yes

CONTACT, 0.085MM, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Amphenol SMPS RF Coaxial Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 39AH9748
Product Name Contact, 0.085Mm, Socket, Crimp; Product Range Amphenol Sv Microwave
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
70/30 Brass Alloy - 47018A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Brass
Shape / Form Cast Flat Top Anode Approx 1-1/4" Each
View Details