Amphenol RF Coaxial Cables (RF) 336320-12-0150

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2404-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2404-ND
Coaxial Cables (RF) ARF2404-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-SMA 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 336320-12-0150 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336320-12-0150
RF Standard Cable Assembly 336320-12-0150
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 336320-12-0150 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336320-12-0150
RF Cable Assemblies 336320-12-0150
RF Cable Assemblies SMA BHJkIP67RP-AMC P 1.13mm CB 150mm ExMF

RF Cable Assemblies SMA BHJkIP67RP-AMC P 1.13mm CB 150mm ExMF

Buy Now Datasheet
Rf Coax, Sma Jack-Amc Plug, 150Mm; Connector Type A Amphenol Rf - 59Y6415 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Sma Jack-Amc Plug, 150Mm; Connector Type A Amphenol Rf
59Y6415
Rf Coax, Sma Jack-Amc Plug, 150Mm; Connector Type A Amphenol Rf 59Y6415
RF COAX, SMA JACK-AMC PLUG, 150MM; Connector Type A:SMA RP Bulkhead Jack; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm RoHS Compliant: Yes

RF COAX, SMA JACK-AMC PLUG, 150MM; Connector Type A:SMA RP Bulkhead Jack; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 336320-12-0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
336320-12-0150
Cable Assemblies - Coaxial Cables (RF) 336320-12-0150
CBL ASSY AMC-RPSMA JCK-PL 5.906"

CBL ASSY AMC-RPSMA JCK-PL 5.906"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2404-ND 336320-12-0150 336320-12-0150 59Y6415 336320-12-0150
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Rf Coax, Sma Jack-Amc Plug, 150Mm; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Type Coaxial Coaxial Coaxial
Cable Length 0.4921 ft (1.5 dm) 0.4921 ft (1.5 dm) 0.4921 ft (1.5 dm) 0.4922 ft (1.5 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

White PVC Single Wire - 56020080 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 1-2016488-2 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Jack
Cable Shielding Copper Wire
View Details
3 suppliers