Amphenol RF Cable Assembly 336313-12-0050

Description
CBL ASSY AMC-SMA JACK-PLG 1.969" Product overview: 336313-12-0050 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-336313-12-0050 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CBL ASSY AMC-SMA JACK-PLG 1.969" Product overview: 336313-12-0050 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-336313-12-0050 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 456-336313-12-0050 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
456-336313-12-0050
Cable Assembly 456-336313-12-0050
CBL ASSY AMC-SMA JACK-PLG 1.969" Product overview: 336313-12-0050 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-336313-12-0050 can be used for catalog matching and distributor lookup.

CBL ASSY AMC-SMA JACK-PLG 1.969" Product overview: 336313-12-0050 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-336313-12-0050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Coaxial Cables (RF) - 336313-12-0050
1092067-336313-12-0050
Coaxial Cables (RF) - 336313-12-0050 1092067-336313-12-0050
Manufacturer: Amphenol RF Division Win Source Part Number: 1092067-336313-12-00 50 Gender: Female to Female Length: 1.969" (50.01mm) Cable Type: 1.13mm OD Coaxial Cable Impedance: 50 Ohm Style: SMA to UMC 1st Connector: SMA Female Jack 2nd Connector: Ultra Miniature Coaxial Plug, Female Socket, Right Angle Categories: Cable Assemblies Status: Active Maximum Input Frequency: 6GHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol RF Division
Win Source Part Number: 1092067-336313-12-0050
Gender: Female to Female
Length: 1.969" (50.01mm)
Cable Type: 1.13mm OD Coaxial Cable
Impedance: 50 Ohm
Style: SMA to UMC
1st Connector: SMA Female Jack
2nd Connector: Ultra Miniature Coaxial Plug, Female Socket, Right Angle
Categories: Cable Assemblies
Status: Active
Maximum Input Frequency: 6GHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Cable Assemblies - 336313-12-0050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
336313-12-0050
Cable Assemblies 336313-12-0050
SMA Jack to AMC Plug 1.13 mm Micro-Cable

SMA Jack to AMC Plug 1.13 mm Micro-Cable

Buy Now
Coaxial Cables (RF) - ARF2360-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2360-ND
Coaxial Cables (RF) ARF2360-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 1.969"" (50.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 1.969"" (50.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 336313-12-0050 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
336313-12-0050
RF Standard Cable Assembly 336313-12-0050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 336313-12-0050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
336313-12-0050
RF Cable Assemblies 336313-12-0050
RF Cable Assemblies SMA BH Jk-AMC Plg 1.13mm cable, 50 mm

RF Cable Assemblies SMA BH Jk-AMC Plg 1.13mm cable, 50 mm

Buy Now Datasheet
Rf Cable Assy, Amc R/a Plug-Sma Jack Rohs Compliant Amphenol Rf - 46AJ1792 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Amc R/a Plug-Sma Jack Rohs Compliant Amphenol Rf
46AJ1792
Rf Cable Assy, Amc R/a Plug-Sma Jack Rohs Compliant Amphenol Rf 46AJ1792
RF CABLE ASSY, AMC R/A PLUG-SMA JACK ROHS COMPLIANT: YES

RF CABLE ASSY, AMC R/A PLUG-SMA JACK ROHS COMPLIANT: YES

Supplier's Site
Rf Coax, Sma Jack-Amc Plug, 50Mm; Connector Type A Amphenol Rf - 59Y6371 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Sma Jack-Amc Plug, 50Mm; Connector Type A Amphenol Rf
59Y6371
Rf Coax, Sma Jack-Amc Plug, 50Mm; Connector Type A Amphenol Rf 59Y6371
RF COAX, SMA JACK-AMC PLUG, 50MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Jacket Color:- RoHS Compliant: Yes

RF COAX, SMA JACK-AMC PLUG, 50MM; Connector Type A:SMA Bulkhead Jack; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 336313-12-0050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
336313-12-0050
Cable Assemblies - Coaxial Cables (RF) 336313-12-0050
CBL ASSY AMC-SMA JACK-PLG 1.969"

CBL ASSY AMC-SMA JACK-PLG 1.969"

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 456-336313-12-0050 1092067-336313-12-0050 336313-12-0050 ARF2360-ND 336313-12-0050 336313-12-0050 46AJ1792 59Y6371 336313-12-0050
Product Name Cable Assembly Coaxial Cables (RF) - 336313-12-0050 Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Rf Cable Assy, Amc R/a Plug-Sma Jack Rohs Compliant Amphenol Rf Rf Coax, Sma Jack-Amc Plug, 50Mm; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Cable Length 0.1641 ft (0.5001 dm) 0.1640 ft (0.4999 dm) 0.1640 ft (0.5000 dm) 0.1640 ft (0.5000 dm) 0.1641 ft (0.5001 dm)
Connector Type SMA SMA Bulkhead Jack
Gender Male-Female Male-Female
Standards / Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, Black color, 28/24AWG, 3FT Length - 3021078-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
4 suppliers