Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CBL ASSY U.FL UMCC PLG-PL 3.937"
RF Cable Assemblies AMC Plug to AMC Plug 113mm Cable, 100mm
| Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 335104-12-0100 | 335104-12-0100 | 335104-12-0100 |
| Product Name | RF Standard Cable Assembly | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | |
| Cable Length | 0.3280 ft (0.9997 dm) | 0.3281 ft (1.0000 dm) | 0.3281 ft (1 dm) |
| Gender | Male-Male |