Amphenol Aerospace Corporation Circular Connector, Receptacle, 10-201, 10 Position, Cable; Product Range Amphenol Aerospace 2M804-003-00MT10-201PA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-201, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-201, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 10-201, 10 Position, Cable; Product Range Amphenol Aerospace - 44X2221 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10-201, 10 Position, Cable; Product Range Amphenol Aerospace
44X2221
Circular Connector, Receptacle, 10-201, 10 Position, Cable; Product Range Amphenol Aerospace 44X2221
CIRCULAR CONNECTOR, RECEPTACLE, 10-201, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 10-201, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X2221
Product Name Circular Connector, Receptacle, 10-201, 10 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Blade Type Power Connectors - 1380G1 - Lingto Electronic Limited
Specs
Geometry Single Pole
Mounting Free Hanging (In-Line)
View Details
3 suppliers