Amphenol Aerospace Corporation Circular Connector, Plug, 5-3, 5 Position, Cable; Product Range Amphenol Aerospace 2M804-001-06NF5-3SD

Description
CIRCULAR CONNECTOR, PLUG, 5-3, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:5-3 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 5-3, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:5-3 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 5-3, 5 Position, Cable; Product Range Amphenol Aerospace - 28X5355 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5-3, 5 Position, Cable; Product Range Amphenol Aerospace
28X5355
Circular Connector, Plug, 5-3, 5 Position, Cable; Product Range Amphenol Aerospace 28X5355
CIRCULAR CONNECTOR, PLUG, 5-3, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:5-3 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 5-3, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:5-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X5355
Product Name Circular Connector, Plug, 5-3, 5 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - 39-XC5A-1682-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers