Amphenol Aerospace Corporation Circular Connector, Plug, 8-28, 8 Position, Cable; Product Range Amphenol Aerospace 2M804-001-06M8-28SD

Description
CIRCULAR CONNECTOR, PLUG, 8-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 8-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8-28, 8 Position, Cable; Product Range Amphenol Aerospace - 28X5310 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-28, 8 Position, Cable; Product Range Amphenol Aerospace
28X5310
Circular Connector, Plug, 8-28, 8 Position, Cable; Product Range Amphenol Aerospace 28X5310
CIRCULAR CONNECTOR, PLUG, 8-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X5310
Product Name Circular Connector, Plug, 8-28, 8 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-11-1-B-NB4-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PC Pin, Single Post Connectors - 36-1455-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details