TE Connectivity Circular Connector Housings 1-2379240-2

Description
3 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Request a Quote Datasheet
Description
3 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 17-1-2379240-2-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
17-1-2379240-2-ND
Circular Connector Housings 17-1-2379240-2-ND
3 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell

3 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell

Buy Now Datasheet
Pluggable Conn, Plug, 3Pos, Cable; Product Range Te Connectivity - 50AJ0355 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Conn, Plug, 3Pos, Cable; Product Range Te Connectivity
50AJ0355
Pluggable Conn, Plug, 3Pos, Cable; Product Range Te Connectivity 50AJ0355
PLUGGABLE CONN, PLUG, 3POS, CABLE; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

PLUGGABLE CONN, PLUG, 3POS, CABLE; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-1-2379240-2-ND 50AJ0355
Product Name Circular Connector Housings Pluggable Conn, Plug, 3Pos, Cable; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0972-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Quick Connects, Quick Disconnect Connectors - 36-1262-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details