SV Microwave, Inc. In Series Adapter 2994-6001

Description
SMA Jack to SMA Plug Right Angle Adapter
Request a Quote Datasheet
Description
SMA Jack to SMA Plug Right Angle Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 2994-6001 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
2994-6001
In Series Adapter 2994-6001
SMA Jack to SMA Plug Right Angle Adapter

SMA Jack to SMA Plug Right Angle Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 2994-6001
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR10 (BJ900) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR10A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 75000.0 to 110000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight DIN Male to N Female DC - 6GHz 50Ω - DINM-NF+ - Mini-Circuits
Specs
Connector Type Type N; DIN Male N
Frequency Range 6000.0 MHz
VSWR 1.08 :1
View Details