Amphenol RF Coaxial Cables (RF) 255110-01-48.00

Description
"Cable Assembly Coaxial MCX to MCX RG-316 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MCX to MCX RG-316 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF3035-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3035-ND
Coaxial Cables (RF) ARF3035-ND
"Cable Assembly Coaxial MCX to MCX RG-316 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial MCX to MCX RG-316 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Cable Assemblies - 255110-01-48.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
255110-01-48.00
Cable Assemblies 255110-01-48.00
MCX Plug to MCX Jack RG-316 Cable

MCX Plug to MCX Jack RG-316 Cable

Buy Now
RF Standard Cable Assembly - 255110-01-48.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
255110-01-48.00
RF Standard Cable Assembly 255110-01-48.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Cable Assemblies - 255110-01-48.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
255110-01-48.00
RF Cable Assemblies 255110-01-48.00
RF Cable Assemblies MCX Blkhd Jack to Strt Plg RG-316 48in

RF Cable Assemblies MCX Blkhd Jack to Strt Plg RG-316 48in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 255110-01-48.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
255110-01-48.00
Cable Assemblies - Coaxial Cables (RF) 255110-01-48.00
CBL ASSY MCX PLUG TO SCKT 4'

CBL ASSY MCX PLUG TO SCKT 4'

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF3035-ND 255110-01-48.00 255110-01-48.00 255110-01-48.00 255110-01-48.00
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Cable Length 4 ft (12.19 dm) 4 ft (12.19 dm) 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD11205F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
Power, Line Cables and Extension Cords - Q993-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.67 ft (5.09 dm)
Connector Type IEC 320-C14
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details