Amphenol RF Cable Assemblies 255104-08-24.00

Description
MCX Plug to MCX Plug RG-178 Cable
Request a Quote Datasheet
Description
MCX Plug to MCX Plug RG-178 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 255104-08-24.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
255104-08-24.00
Cable Assemblies 255104-08-24.00
MCX Plug to MCX Plug RG-178 Cable

MCX Plug to MCX Plug RG-178 Cable

Buy Now
Coaxial Cables (RF) - ACX1770-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1770-ND
Coaxial Cables (RF) ACX1770-ND
"Cable Assembly Coaxial MCX to MCX RG-178 24.00"" (609.60mm)"

"Cable Assembly Coaxial MCX to MCX RG-178 24.00"" (609.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 255104-08-24.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
255104-08-24.00
RF Standard Cable Assembly 255104-08-24.00
MCX R/A crimp plug to MCX R/A crimp plug, using RG-178 cable.

MCX R/A crimp plug to MCX R/A crimp plug, using RG-178 cable.

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 255104-08-24.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
255104-08-24.00
Cable Assemblies - Coaxial Cables (RF) 255104-08-24.00
CBL ASSY MCX PLUG TO PLUG 24"

CBL ASSY MCX PLUG TO PLUG 24"

Supplier's Site
Coaxial Cable Assembly, Rg178, 24In; Connector Type A Amphenol Rf - 99R5569 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg178, 24In; Connector Type A Amphenol Rf
99R5569
Coaxial Cable Assembly, Rg178, 24In; Connector Type A Amphenol Rf 99R5569
COAXIAL CABLE ASSEMBLY, RG178, 24IN; Connector Type A:MCX Right Angle Plug; Connector Type B:MCX Right Angle Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:- RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG178, 24IN; Connector Type A:MCX Right Angle Plug; Connector Type B:MCX Right Angle Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 255104-08-24.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
255104-08-24.00
RF Cable Assemblies 255104-08-24.00
RF Cable Assemblies MCX R/A Plug to R/A Plug RG-178/U 24in

RF Cable Assemblies MCX R/A Plug to R/A Plug RG-178/U 24in

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 255104-08-24.00 ACX1770-ND 255104-08-24.00 255104-08-24.00 99R5569 255104-08-24.00
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) Coaxial Cable Assembly, Rg178, 24In; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1-2016655-0 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details