Amphenol RF In Series Adapter 252186

Description
Plug-To-Jack Adapter
Request a Quote Datasheet
Description
Plug-To-Jack Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 252186 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
252186
In Series Adapter 252186
Plug-To-Jack Adapter

Plug-To-Jack Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 252186
Product Name In Series Adapter
Connector Type MCX
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
RF Adapter Straight SMA Male to SMA Male DC - 26.5GHz 50Ω - SM-SM50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMA Male
Frequency Range 26500.0 MHz
VSWR 1.04 :1
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details