Amphenol RF RF Standard Cable Assembly 245101-04-36.00

Description
SMA crimp plug to BNC crimp plug; using RG-58/U coaxial cable; 36 inches in length.
Request a Quote Datasheet
Description
SMA crimp plug to BNC crimp plug; using RG-58/U coaxial cable; 36 inches in length.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 245101-04-36.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
245101-04-36.00
RF Standard Cable Assembly 245101-04-36.00
SMA crimp plug to BNC crimp plug; using RG-58/U coaxial cable; 36 inches in length.

SMA crimp plug to BNC crimp plug; using RG-58/U coaxial cable; 36 inches in length.

Supplier's Site Datasheet
Coaxial Cables (RF) - ACX1723-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1723-ND
Coaxial Cables (RF) ACX1723-ND
"Cable Assembly Coaxial BNC to SMA RG-58 36.00"" (914.40mm)"

"Cable Assembly Coaxial BNC to SMA RG-58 36.00"" (914.40mm)"

Buy Now Datasheet
Cable Assemblies - 245101-04-36.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
245101-04-36.00
Cable Assemblies 245101-04-36.00
SMA Plug to BNC Plug RG-58 Cable

SMA Plug to BNC Plug RG-58 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 245101-04-36.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
245101-04-36.00
Cable Assemblies - Coaxial Cables (RF) 245101-04-36.00
CBL ASSY BNC-SMA PLUG-PLUG 36"

CBL ASSY BNC-SMA PLUG-PLUG 36"

Supplier's Site
Coaxial Cable Assembly, Rg58, 36In, Black; Connector Type A Amphenol Rf - 99R5538 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg58, 36In, Black; Connector Type A Amphenol Rf
99R5538
Coaxial Cable Assembly, Rg58, 36In, Black; Connector Type A Amphenol Rf 99R5538
COAXIAL CABLE ASSEMBLY, RG58, 36IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG58, 36IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable, Rg58, Sma Plug, Bnc Plug, 36In; Connector To Connector Amphenol Rf - 30AK0808 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Rg58, Sma Plug, Bnc Plug, 36In; Connector To Connector Amphenol Rf
30AK0808
Cable, Rg58, Sma Plug, Bnc Plug, 36In; Connector To Connector Amphenol Rf 30AK0808
CABLE, RG58, SMA PLUG, BNC PLUG, 36IN; Connector to Connector:BNC Plug to SMA Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Colour:Black; Product Range:-; RoHS Compliant: Yes

CABLE, RG58, SMA PLUG, BNC PLUG, 36IN; Connector to Connector:BNC Plug to SMA Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Colour:Black; Product Range:-; RoHS Compliant: Yes

Supplier's Site
RF Cable Assemblies - 245101-04-36.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
245101-04-36.00
RF Cable Assemblies 245101-04-36.00
RF Cable Assemblies BNC St Plug to SMA Strt Plug RG58 36in

RF Cable Assemblies BNC St Plug to SMA Strt Plug RG58 36in

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 245101-04-36.00 ACX1723-ND 245101-04-36.00 245101-04-36.00 99R5538 30AK0808 245101-04-36.00
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coaxial Cable Assembly, Rg58, 36In, Black; Connector Type A Amphenol Rf Cable, Rg58, Sma Plug, Bnc Plug, 36In; Connector To Connector Amphenol Rf RF Cable Assemblies
Application RF RF RF
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 2.95 ft (9 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Gender Male-Male
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-11531101 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details