Amphenol RF Between Series Adapter 242283

Description
Adapter N-Type Plug to 4.1/9.5 Plug 50 Ohms
Request a Quote
Description
Adapter N-Type Plug to 4.1/9.5 Plug 50 Ohms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242283 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242283
Between Series Adapter 242283
Adapter N-Type Plug to 4.1/9.5 Plug 50 Ohms

Adapter N-Type Plug to 4.1/9.5 Plug 50 Ohms

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242283
Product Name Between Series Adapter
Connector Type Type N; 4.1/9.5
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.4mm Female to 2.92mm Male DC - 40GHz 50Ω - 24FR-KM+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.1 :1
View Details
Coaxial Adapters 1031 - 1031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details
WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR15E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 67000.0 MHz
View Details
Couplers - LLC110WR10 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details