Amphenol RF Between Series Adapter 242276

Description
Adapter 7/16 Jack to 4.1/9.5 Jack 50 Ohms
Request a Quote
Description
Adapter 7/16 Jack to 4.1/9.5 Jack 50 Ohms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242276 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242276
Between Series Adapter 242276
Adapter 7/16 Jack to 4.1/9.5 Jack 50 Ohms

Adapter 7/16 Jack to 4.1/9.5 Jack 50 Ohms

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242276
Product Name Between Series Adapter
Connector Type 7/16; 4.1/9.5
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 1.35mm Female to 1.35mm Male DC - 90 GHz 50Ω - 135F-135M+ - Mini-Circuits
Specs
Connector Type 1.35mm Female
Frequency Range 90000.0 MHz
VSWR 1.05 :1
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details