Amphenol RF Between Series Adapter 242263

Description
Adapter QMA Jack to SMA Plug 50 Ohms
Request a Quote
Description
Adapter QMA Jack to SMA Plug 50 Ohms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242263 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242263
Between Series Adapter 242263
Adapter QMA Jack to SMA Plug 50 Ohms

Adapter QMA Jack to SMA Plug 50 Ohms

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242263
Product Name Between Series Adapter
Connector Type QMA; SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24MR-24M-T+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.4 mm Male
Frequency Range 50000.0 MHz
VSWR 1.1 :1
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details