Amphenol RF Between Series Adapter 242262

Description
Adapter QMA Jack to SMA Jack 50 Ohms
Request a Quote
Description
Adapter QMA Jack to SMA Jack 50 Ohms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242262 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242262
Between Series Adapter 242262
Adapter QMA Jack to SMA Jack 50 Ohms

Adapter QMA Jack to SMA Jack 50 Ohms

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242262
Product Name Between Series Adapter
Connector Type QMA; SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR42 (BJ220) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR42A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Right-Angle 1.85mm Female to 1.85mm Male DC - 67GHz 50Ω - 185FR-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.85 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.06 :1
View Details
ADP Series 2.92mm Female to 2.92mm Female Adapter - ADPFKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details