Amphenol RF Between Series Adapter 242229-75

Description
Adapter 1.0/2.3 Jack to BNC Jack Bulkhead 75 Ohms
Request a Quote
Description
Adapter 1.0/2.3 Jack to BNC Jack Bulkhead 75 Ohms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242229-75 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242229-75
Between Series Adapter 242229-75
Adapter 1.0/2.3 Jack to BNC Jack Bulkhead 75 Ohms

Adapter 1.0/2.3 Jack to BNC Jack Bulkhead 75 Ohms

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242229-75
Product Name Between Series Adapter
Connector Type BNC; 1.0/2.3
Unlock Full Specs
to access all available technical data

Similar Products

WR28 (BJ320) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 1.0mm Female to 1.35mm Male DC - 90 GHz 50Ω - 10F-135M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0 mm Female
Frequency Range 90000.0 MHz
VSWR 1.04 :1
View Details