Amphenol RF Between Series Adapter 242228

Description
Adapter SMB Plug to SMC Plug
Request a Quote
Description
Adapter SMB Plug to SMC Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242228 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242228
Between Series Adapter 242228
Adapter SMB Plug to SMC Plug

Adapter SMB Plug to SMC Plug

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242228
Product Name Between Series Adapter
Connector Type SMB; SMC
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight SMA Female to SMA Male Reverse Polarity DC - 12GHz 50Ω - SF-SMRP50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 12000.0 MHz
VSWR -1.05 to 1.2 :1
View Details
Couplers - LLC18-N-FF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.4mm Male to 2.92mm Male Adapter - ADPMVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details