Amphenol RF Between Series Adapter 242223

Description
Adapter F Jack to SMB Plug Bulkhead 50 Ohms
Request a Quote
Description
Adapter F Jack to SMB Plug Bulkhead 50 Ohms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242223 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242223
Between Series Adapter 242223
Adapter F Jack to SMB Plug Bulkhead 50 Ohms

Adapter F Jack to SMB Plug Bulkhead 50 Ohms

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242223
Product Name Between Series Adapter
Connector Type Type F; SMB
Unlock Full Specs
to access all available technical data

Similar Products

WR75 (BJ120) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Coaxial Adapters 5040 - 5040 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details