Amphenol RF Between Series Adapter 242205

Description
Adapter BNC Plug to MCX Plug
Request a Quote Datasheet
Description
Adapter BNC Plug to MCX Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242205 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242205
Between Series Adapter 242205
Adapter BNC Plug to MCX Plug

Adapter BNC Plug to MCX Plug

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242205
Product Name Between Series Adapter
Connector Type BNC; MCX
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Male to SMA Male DC - 18GHz 50Ω - SM-SM50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.12 :1
View Details
Coaxial Adapters 1031 - 1031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details
WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR284F - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; 7/16
Frequency Range 2600.0 to 3950.0 MHz
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details